Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-250

Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote
Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI - SHI-250 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
SHI-250
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-250
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-250
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
Ring Type External
Ring Load 6200 lbs (2812 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - BSE - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Design Units Inch
View Details
Spiral Retaining Rings - CG-131 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 3710 lbs (1683 kg)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-180 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-156 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 6350 lbs (2880 kg)
View Details