Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-100

Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote
Description
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI - SHI-100 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
SHI-100
Axially Assembled Tapered Section Retaining Rings / Circlips / SHI SHI-100
Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Axially Assembled, External Inverted Functions like an SH ring on a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-100
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SHI
Ring Type External
Ring Load 1050 lbs (476 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-78 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 1300 lbs (590 kg)
View Details
Spiral Retaining Rings - CG-1250 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 235030 lbs (106590 kg)
View Details
Spiral Retaining Rings - CG-31* - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 243 lbs (110 kg)
View Details