Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SH-393 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / SH |
| Ring Type | External |
| Ring Load | 28400 lbs (12880 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |
| Shaft Diameter | 3.94 inch (100 mm) |