Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-343

Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SH - SH-343 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SH
SH-343
Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-343
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-343
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SH
Ring Type External
Ring Load 21900 lbs (9932 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 3.44 inch (87.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-93 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 1550 lbs (703 kg)
View Details
Spiral Retaining Rings - CLR-1100 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 122074 lbs (55362 kg)
View Details
Radially Assembled Retaining Rings - BSE-11 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 40 lbs (18.14 kg)
View Details
Spiral Retaining Rings - CG-25* - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 177 lbs (80.27 kg)
View Details