Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-19

Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SH - SH-19 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SH
SH-19
Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-19
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-19
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SH
Ring Type External
Ring Load 85 lbs (38.55 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-81 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 1150 lbs (522 kg)
View Details
Spiral Retaining Rings - CG-1000 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 150560 lbs (68281 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-39 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 335 lbs (152 kg)
View Details
Spiral Retaining Rings - CG-500 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 37110 lbs (16830 kg)
View Details