Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-100

Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / SH - SH-100 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / SH
SH-100
Axially Assembled Tapered Section Retaining Rings / Circlips / SH SH-100
Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, External. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-100
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / SH
Ring Type External
Ring Load 2100 lbs (952 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Shaft Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CLR-200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8341 lbs (3783 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-51 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 520 lbs (236 kg)
View Details
Radially Assembled Retaining Rings - C-18 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 70 lbs (31.75 kg)
View Details
Spiral Retaining Rings - CG-1375 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 283800 lbs (128707 kg)
View Details