Rotor Clip Company, Inc. Self-Locking and Push-On Retaining Rings RG-12

Description
External, Self-Locking Radial Grip. The RG makes indentations on either side of the groove once installed which significantly increases its holding power. It can also be installed directly against the face of the retained part, virtually eliminating end play. (Note: this product works only on soft shafts.)
Request a Quote
Description
External, Self-Locking Radial Grip. The RG makes indentations on either side of the groove once installed which significantly increases its holding power. It can also be installed directly against the face of the retained part, virtually eliminating end play. (Note: this product works only on soft shafts.)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Locking and Push-On Retaining Rings - RG-12 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Self-Locking and Push-On Retaining Rings
RG-12
Self-Locking and Push-On Retaining Rings RG-12
External, Self-Locking Radial Grip. The RG makes indentations on either side of the groove once installed which significantly increases its holding power. It can also be installed directly against the face of the retained part, virtually eliminating end play. (Note: this product works only on soft shafts.)

External, Self-Locking Radial Grip. The RG makes indentations on either side of the groove once installed which significantly increases its holding power. It can also be installed directly against the face of the retained part, virtually eliminating end play. (Note: this product works only on soft shafts.)

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number RG-12
Product Name Self-Locking and Push-On Retaining Rings
Ring Type External
Ring Style Radially Assembled; Grooveless / Self-locking
Ring Load 10 lbs (4.54 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel (PH15-7 Mo, PH17-7)
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-68 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1280 lbs (580 kg)
View Details
Spiral Retaining Rings - CG-354 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 23290 lbs (10562 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-112 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 3400 lbs (1542 kg)
View Details
Spiral Retaining Rings - CG-31* - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 243 lbs (110 kg)
View Details