Radially Assembled, External Poodle. The PO ring features wide ears (resembling those of a poodle dog, thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | PO-175 |
| Product Name | Radially Assembled Retaining Rings |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 8200 lbs (3719 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |