Internal, Light Duty These single-turn spiral rings are ideal for light duty applications.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | KL-231 |
| Product Name | Spiral Retaining Rings |
| Ring Type | Internal |
| Ring Style | Spring Steel |
| Ring Load | 6210 lbs (2816 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316 |
| Finish | Coating or Plating |