Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-93

Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote
Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI - HOI-93 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
HOI-93
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-93
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-93
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
Ring Type Internal
Ring Load 1000 lbs (454 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 0.9380 inch (23.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-387 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 27670 lbs (12549 kg)
View Details
Radially Assembled Retaining Rings - BE-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 480 lbs (218 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-175 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 6200 lbs (2812 kg)
View Details
Spiral Retaining Rings - CG-800 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 96130 lbs (43596 kg)
View Details