Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-62

Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote
Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI - HOI-62 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
HOI-62
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-62
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-62
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
Ring Type Internal
Ring Load 450 lbs (204 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-1175 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 207640 lbs (94168 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-125 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 4250 lbs (1927 kg)
View Details
Radially Assembled Retaining Rings - C-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
View Details
Spiral Retaining Rings - CG-375 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 26240 lbs (11900 kg)
View Details