Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-325

Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote
Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI - HOI-325 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
HOI-325
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-325
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-325
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
Ring Type Internal
Ring Load 11200 lbs (5079 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-68 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1280 lbs (580 kg)
View Details
Spiral Retaining Rings - CG-975 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 141970 lbs (64385 kg)
View Details
Radially Assembled Retaining Rings - C-100 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 1800 lbs (816 kg)
View Details
Spiral Retaining Rings - CL-350 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 11380 lbs (5161 kg)
View Details