Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | HOI-262 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / HOI |
| Ring Type | Internal |
| Ring Load | 7200 lbs (3265 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |
| Housing Diameter | 2.62 inch (66.67 mm) |