Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-175

Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote
Description
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI - HOI-175 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
HOI-175
Axially Assembled Tapered Section Retaining Rings / Circlips / HOI HOI-175
Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Axially Assembled, Internal Inverted. Functions like an HO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-175
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HOI
Ring Type Internal
Ring Load 3300 lbs (1497 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CL-293 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 7890 lbs (3578 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-45 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 460 lbs (209 kg)
View Details
Radially Assembled Retaining Rings - C-68 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 800 lbs (363 kg)
View Details
Radially Assembled Retaining Rings - C - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Design Units Inch
View Details