Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-400

Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HO - HO-400 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HO
HO-400
Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-400
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-400
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HO
Ring Type Internal
Ring Load 40700 lbs (18458 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-40 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 300 lbs (136 kg)
View Details
Radially Assembled Retaining Rings - BE-18 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 90 lbs (40.82 kg)
View Details
Spiral Retaining Rings - CLR-200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8341 lbs (3783 kg)
View Details
Spiral Retaining Rings - CL-325 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10570 lbs (4794 kg)
View Details