Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-218

Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HO - HO-218 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HO
HO-218
Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-218
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-218
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HO
Ring Type Internal
Ring Load 12050 lbs (5465 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 2.19 inch (55.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-131 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 3700 lbs (1678 kg)
View Details
Spiral Retaining Rings - CG-106 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2400 lbs (1088 kg)
View Details
Radially Assembled Retaining Rings - BSE-21 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 75 lbs (34.01 kg)
View Details
Spiral Retaining Rings - CG-93 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1860 lbs (844 kg)
View Details