Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-168

Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote
Description
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / HO - HO-168 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / HO
HO-168
Axially Assembled Tapered Section Retaining Rings / Circlips / HO HO-168
Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Axially Assembled, Internal. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number HO-168
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / HO
Ring Type Internal
Ring Load 7450 lbs (3379 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Finish Coating or Plating
Housing Diameter 1.69 inch (42.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CLM-62 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Radially Assembled Retaining Rings - BE-43 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 480 lbs (218 kg)
View Details
Spiral Retaining Rings - CG-98 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2020 lbs (916 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-75 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1460 lbs (662 kg)
View Details