Constant Section Retaining Rings, Snap Rings
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | HBL-110 |
| Product Name | Constant Section Retaining Rings, Snap Rings |
| Ring Style | Wire Formed Snap Rings |
| Material | Carbon Steel (SAE 1060-1090) |
| Finish | Coating or Plating |
| Housing Diameter | 4.33 inch (110 mm) |