Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DKL-160 |
| Product Name | Spiral Retaining Rings |
| Ring Type | Internal |
| Ring Style | Spring Steel |
| Design Units | Metric |
| Ring Load | 43632 lbs (19788 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316 |