Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / DHT DHT-52

Description
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
Request a Quote
Description
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT - DHT-52 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT
DHT-52
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT DHT-52
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.

Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DHT-52
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / DHT
Ring Type Internal
Design Units Metric
Ring Load 9442 lbs (4282 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-125 (32mm Bore) - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 4250 lbs (1927 kg)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-130 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Spiral Retaining Rings - CL-437 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 17010 lbs (7714 kg)
View Details
Spiral Retaining Rings - CG-68 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1020 lbs (463 kg)
View Details