Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / DHT DHT-22

Description
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
Request a Quote
Description
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT - DHT-22 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT
DHT-22
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT DHT-22
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.

Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DHT-22
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / DHT
Ring Type Internal
Design Units Metric
Ring Load 1326 lbs (602 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-225 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10340 lbs (4689 kg)
View Details
Radially Assembled Retaining Rings - C-150 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 4000 lbs (1814 kg)
View Details
Spiral Retaining Rings - CLM-30 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CLR-118 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 2349 lbs (1065 kg)
View Details