Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DHT-100 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / DHT |
| Ring Type | Internal |
| Design Units | Metric |
| Ring Load | 20929 lbs (9492 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze |
| Finish | Coating or Plating |