Axially Assembled, Internal Inverted, Metric. Functions like an DHO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard DHO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DHI-19 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / DHI |
| Ring Type | Internal |
| Design Units | Metric |
| Ring Load | 562 lbs (255 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze |
| Finish | Coating or Plating |