Rotor Clip Company, Inc. Spiral Retaining Rings DCR-34

Description
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote
Description
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - DCR-34 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
DCR-34
Spiral Retaining Rings DCR-34
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DCR-34
Product Name Spiral Retaining Rings
Ring Type External
Ring Style Spring Steel
Ring Load 3166 lbs (1436 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Constant Section Retaining Rings, Snap Rings - CBS-250 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Spiral Retaining Rings - CG-118 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2940 lbs (1333 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-77 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1580 lbs (717 kg)
View Details
Spiral Retaining Rings - CLR-156 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 5079 lbs (2303 kg)
View Details