Rotor Clip Company, Inc. Spiral Retaining Rings DCR-17

Description
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote
Description
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - DCR-17 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
DCR-17
Spiral Retaining Rings DCR-17
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DCR-17
Product Name Spiral Retaining Rings
Ring Type External
Ring Style Spring Steel
Ring Load 745 lbs (338 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 240 lbs (109 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-37 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 350 lbs (159 kg)
View Details
Spiral Retaining Rings - CG-187 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 7020 lbs (3184 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Design Units Inch
View Details