Rotomation, Inc. Dual Rack Indexing Actuator X42

Description
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators. Features: Simple operation, requires only a four-way valve Available with 1 to 30*1 uniform steps or special combination of steps Keyed 1" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions Working pressure limited to 60 psi maximum
Datasheet
Description
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators. Features: Simple operation, requires only a four-way valve Available with 1 to 30*1 uniform steps or special combination of steps Keyed 1" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions Working pressure limited to 60 psi maximum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Indexing Actuator - X42 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Indexing Actuator
X42
Dual Rack Indexing Actuator X42
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators. Features: Simple operation, requires only a four-way valve Available with 1 to 30*1 uniform steps or special combination of steps Keyed 1" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions Working pressure limited to 60 psi maximum

This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators.

Features:

  • Simple operation, requires only a four-way valve
  • Available with 1 to 30*1 uniform steps or special combination of steps
  • Keyed 1" diameter solid precision ground shaft
  • Optional seamlessly integrated washdown protection
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
  • Working pressure limited to 60 psi maximum
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X42
Product Name Dual Rack Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2039513 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
Number Single Shaft
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Universal Pneumatic Rotary Actuator - UP4 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details