Rotomation, Inc. Dual Rack Tie Rod Rotary Actuator A42

Description
With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom cylinders as needed. With oversized ball bearings and a one-piece, heat-treated alloy steel pinion shaft, this extremely rugged, versatile actuator is an excellent choice for demanding medium to large applications. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom cylinders as needed. With oversized ball bearings and a one-piece, heat-treated alloy steel pinion shaft, this extremely rugged, versatile actuator is an excellent choice for demanding medium to large applications. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Tie Rod Rotary Actuator - A42 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Tie Rod Rotary Actuator
A42
Dual Rack Tie Rod Rotary Actuator A42
With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom cylinders as needed. With oversized ball bearings and a one-piece, heat-treated alloy steel pinion shaft, this extremely rugged, versatile actuator is an excellent choice for demanding medium to large applications. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom cylinders as needed. With oversized ball bearings and a one-piece, heat-treated alloy steel pinion shaft, this extremely rugged, versatile actuator is an excellent choice for demanding medium to large applications.

Features:

  • Billions of possible configurations at your fingertips
  • Various rotation angles to choose from, up to 730 degrees or special
  • Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A42
Product Name Dual Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADNGF-16-30-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2753187 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details