Rotomation, Inc. Dual Rack Three Position Rotary Actuator A42-3P

Description
With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X4 indexing actuator. Features: Rotate to any of the 3 positions in any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls
Datasheet
Description
With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X4 indexing actuator. Features: Rotate to any of the 3 positions in any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Three Position Rotary Actuator - A42-3P - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Three Position Rotary Actuator
A42-3P
Dual Rack Three Position Rotary Actuator A42-3P
With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X4 indexing actuator. Features: Rotate to any of the 3 positions in any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls

With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X4 indexing actuator.

Features:

  • Rotate to any of the 3 positions in any sequence
  • Extremely configurable to fit your specific needs
  • Floating pistons minimize wear for long cycle life
  • Various rotation angles in almost any combination with flexible reference position
  • Select between 1" or 1-1/8" diameter solid shaft, or 3/4" I.D. hollow
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, cushions, flow controls
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A42-3P
Product Name Dual Rack Three Position Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2753219 - RS Components, Ltd.
Specs
Pressure Range 116 psi (81.66 m H2O)
View Details
1-1/4
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Actuators/Cylinders - 2171-ADN-25-40-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP7 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details