Rotomation, Inc. Single Rack Tie Rod Rotary Actuator A4

Description
The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A42 rotary actuator. For the three-position version, see A42 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 1" or 1-1/8" diameter keyed or special size up to 35mm Various shaft types and rotation angles up to 730 deg. Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A42 rotary actuator. For the three-position version, see A42 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 1" or 1-1/8" diameter keyed or special size up to 35mm Various shaft types and rotation angles up to 730 deg. Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Tie Rod Rotary Actuator - A4 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Tie Rod Rotary Actuator
A4
Single Rack Tie Rod Rotary Actuator A4
The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A42 rotary actuator. For the three-position version, see A42 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 1" or 1-1/8" diameter keyed or special size up to 35mm Various shaft types and rotation angles up to 730 deg. Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions

The A4 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A42 rotary actuator. For the three-position version, see A42 3-position actuator.

Features:

  • Very durable with floating pistons and bearing-supported rack
  • Shaft 1" or 1-1/8" diameter keyed or special size up to 35mm
  • Various shaft types and rotation angles up to 730 deg.
  • Optional hydraulic service or heavy duty construction
  • Optional washdown protection
  • Optional magnetic sensors with leads or M8 connectors
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A4
Product Name Single Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-16-10-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP6 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 1366563 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details