RS Components, Ltd. Pneumatic Rotary Actuators 2753178

Description
Festo DSM-40-270-A-B
Request a Quote
Description
Festo DSM-40-270-A-B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2753178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2753178
Pneumatic Rotary Actuators 2753178
Festo DSM-40-270-A-B

Festo DSM-40-270-A-B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 2753178
Product Name Pneumatic Rotary Actuators
Pressure Range 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2039532 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
Number Double Shaft
View Details
Pneumatic Rotary Actuators - 1754501 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 2712539 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Rotary Actuators - 2753167 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details