Rotomation, Inc. Dual Rack Three Position Rotary Actuator A32-3P

Description
With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X3 indexing actuator. For increased torque output, consider the A42 3-position actuator. Features: Rotate to any of the 3 positions in any direction and any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 3/4" diameter solid or 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls
Datasheet
Description
With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X3 indexing actuator. For increased torque output, consider the A42 3-position actuator. Features: Rotate to any of the 3 positions in any direction and any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 3/4" diameter solid or 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Three Position Rotary Actuator - A32-3P - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Three Position Rotary Actuator
A32-3P
Dual Rack Three Position Rotary Actuator A32-3P
With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X3 indexing actuator. For increased torque output, consider the A42 3-position actuator. Features: Rotate to any of the 3 positions in any direction and any sequence Extremely configurable to fit your specific needs Floating pistons minimize wear for long cycle life Various rotation angles in almost any combination with flexible reference position Select between 3/4" diameter solid or 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, cushions, flow controls

With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any direction, in any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X3 indexing actuator. For increased torque output, consider the A42 3-position actuator.

Features:

  • Rotate to any of the 3 positions in any direction and any sequence
  • Extremely configurable to fit your specific needs
  • Floating pistons minimize wear for long cycle life
  • Various rotation angles in almost any combination with flexible reference position
  • Select between 3/4" diameter solid or 3/4" I.D. hollow shaft
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, cushions, flow controls
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A32-3P
Product Name Dual Rack Three Position Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-40-15-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215351 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details