Rotomation, Inc. Small Bore Pneumatic Rotary Position Actuator A032

Description
Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator. Features: High torque density with rugged construction Zero backlash at end of stroke Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers Flexible port locations Fully customizable (i.e. thru-shaft air feed)
Datasheet
Description
Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator. Features: High torque density with rugged construction Zero backlash at end of stroke Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers Flexible port locations Fully customizable (i.e. thru-shaft air feed)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Bore Pneumatic Rotary Position Actuator - A032 - Rotomation, Inc.
Ormond Beach, FL, USA
Small Bore Pneumatic Rotary Position Actuator
A032
Small Bore Pneumatic Rotary Position Actuator A032
Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator. Features: High torque density with rugged construction Zero backlash at end of stroke Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers Flexible port locations Fully customizable (i.e. thru-shaft air feed)

Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you to configure this compact actuator as needed, so that it suits your application precisely. For the three-position version, see A032 3-position actuator. If space isn't a limitation but you need larger rotation angles, consider the A1 rotary actuator.

Features:

  • High torque density with rugged construction
  • Zero backlash at end of stroke
  • Your choice of 3/8”, 1/4”, or 8mm diameter shaft
  • Optional magnetic sensors for position feedback
  • Optional rotation adjusters and/or bumpers
  • Flexible port locations
  • Fully customizable (i.e. thru-shaft air feed)
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A032
Product Name Small Bore Pneumatic Rotary Position Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Physical Dimensions 2" x 1.54" x 1.50"
Operating Temperature 0 to 180 F (-18 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-63-35-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP7 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 1366562 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details