Rotomation, Inc. Single Rack Tie Rod Rotary Actuator A01

Description
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator. Features: Extremely configurable to suit your specific needs High-strength composite long-lasting cylinders Rotation up to 730 degrees and various shaft orientations Optional tie rod mounted magnetic sensors Flexible port positions in either 10-32 UNF or 1/8 NPT Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator. Features: Extremely configurable to suit your specific needs High-strength composite long-lasting cylinders Rotation up to 730 degrees and various shaft orientations Optional tie rod mounted magnetic sensors Flexible port positions in either 10-32 UNF or 1/8 NPT Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Tie Rod Rotary Actuator - A01 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Tie Rod Rotary Actuator
A01
Single Rack Tie Rod Rotary Actuator A01
The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator. Features: Extremely configurable to suit your specific needs High-strength composite long-lasting cylinders Rotation up to 730 degrees and various shaft orientations Optional tie rod mounted magnetic sensors Flexible port positions in either 10-32 UNF or 1/8 NPT Optional rotation adjusters, bumpers, flow controls, cushions

The A01 is the smallest in the Rotomation tie rod actuators family but shares many of the same construction features and options as its bigger counterparts. It is very rugged and extremely flexible, with nearly a billion standard configurations, each of which can be assembled to order and shipped within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator.

Features:

  • Extremely configurable to suit your specific needs
  • High-strength composite long-lasting cylinders
  • Rotation up to 730 degrees and various shaft orientations
  • Optional tie rod mounted magnetic sensors
  • Flexible port positions in either 10-32 UNF or 1/8 NPT
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A01
Product Name Single Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-63-50-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP2 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 1754500 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details