SOLDERABLE BREADBOARD, 24.76MM X 46.99MM; Board Type:Solderable Breadboard; Board Material:Epoxy Fibreglass; Hole Diameter:1.1mm; External Height:24.76mm; External Width:46.99mm; Board Thickness:1.5mm; SVHC:No SVHC (15-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 68Y6459 |
| Product Name | Solderable Breadboard, 24.76Mm X 46.99Mm; Board Type Roth Elektronik |
| Category | Developement Board |