Roth Elektronik® Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik RE319-LF

Description
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet
Description
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik - 26M2211 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik
26M2211
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik 26M2211
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26M2211
Product Name Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Programmers, Emulators, and Debuggers - CY3620 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details