LABOR CARD, CEM3, 3HOLEPADS; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:220mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:35 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 87R0199 |
| Product Name | Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik |
| Category | Developement Board |