Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-ROD002 |
| Product Name | Rod Lens |
| Lens Type | Cylindrical Lens |
| Lens Application | Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature) |
| Diameter / Length | 2 mm (0.0787 inch) |
| Width | 4 mm (0.1575 inch) |