Ross Optical Industries Square Plate Beamsplitter B-GCP015

Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.
Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Suppliers

Company
Product
Description
Supplier Links
Square Plate Beamsplitter - B-GCP015 - Ross Optical Industries
El Paso, TX, USA
Square Plate Beamsplitter
B-GCP015
Square Plate Beamsplitter B-GCP015
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Plate Beamsplitters
Product Number B-GCP015
Product Name Square Plate Beamsplitter
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Dielectric Coating
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
520_590 ULTRA Dualband Dichroic Beamsplitter - 7110 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 35.9 mm (1.41 inch)
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-1 OD - 50FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details