Ross Optical Industries Square Plate Beamsplitter B-GCP014

Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.
Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Suppliers

Company
Product
Description
Supplier Links
Square Plate Beamsplitter - B-GCP014 - Ross Optical Industries
El Paso, TX, USA
Square Plate Beamsplitter
B-GCP014
Square Plate Beamsplitter B-GCP014
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Plate Beamsplitters
Product Number B-GCP014
Product Name Square Plate Beamsplitter
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Dielectric Coating
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 - 5802 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details
655 ULTRA Longpass Dichroic Beamsplitter - 7146 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details