Ross Optical Industries Square Plate Beamsplitter B-GCP011

Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.
Description
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Suppliers

Company
Product
Description
Supplier Links
Square Plate Beamsplitter - B-GCP011 - Ross Optical Industries
El Paso, TX, USA
Square Plate Beamsplitter
B-GCP011
Square Plate Beamsplitter B-GCP011
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Plate Beamsplitters
Product Number B-GCP011
Product Name Square Plate Beamsplitter
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Dielectric Coating
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

520_590 ULTRA Dualband Dichroic Beamsplitter - 7110 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 35.9 mm (1.41 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 757 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Polka Dot Beamsplitter, 25.4 x 25.4 mm, 250-2500 nm - PDOT-1S - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Thickness 1.6 mm (0.0630 inch)
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details