Ross Controls Pneumatic Filter 5032C6028

Description
IN-LINE COALESCING FILTER, HIGH-CAPACITY SERIES, MANUAL DRAIN, EXTENDED METAL BOWL, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY
Description
IN-LINE COALESCING FILTER, HIGH-CAPACITY SERIES, MANUAL DRAIN, EXTENDED METAL BOWL, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 34134722 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
34134722
Pneumatic Filter 34134722
IN-LINE COALESCING FILTER, HIGH-CAPACITY SERIES, MANUAL DRAIN, EXTENDED METAL BOWL, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY

IN-LINE COALESCING FILTER, HIGH-CAPACITY SERIES, MANUAL DRAIN, EXTENDED METAL BOWL, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 34134722
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
60mm Plastic Fan Filter Assembly with 45PPI Media - 09250-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 1849916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 6.1 inch (155 mm)
View Details