Special purpose bags for high temp service and oil removal available
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PE-5-P-8S |
| Product Name | Standard Bags |
| Type | Bag |
| Filtration Product | Lubricants; Water; Oil; Chemical |
| Filter Medium Material | Polyester |
| Filtration Grade | 5.00 µm (0.1969 mils) |