Filter bags for fine filtration requirements
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | BB-12-7-SS |
| Product Name | Beta Bags® |
| Type | Bag |
| Filtration Product | Lubricants; Water; Oil; Chemical; HydraulicFluid |
| Filter Medium Material | Nylon; Polyester |
| Filtration Grade | 12.00 µm (0.4724 mils) |