Overcome temperature and compatibility limitations of other filters
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 20-370 |
| Product Name | Stainless Steel Filter Cartridges |
| Type | WireMesh |
| Filtration Product | Lubricants; Water; Chemical |
| Filter Medium Material | Metal Fiber; 304 or 316 Stainless Steel |
| Filtration Grade | 370.00 µm (14.57 mils) |