Rose Hand Held Enclosures 292150000

Description
IP65 polyamide handheld box,85x105x266mm
Request a Quote
Description
IP65 polyamide handheld box,85x105x266mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 1870002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
1870002
Hand Held Enclosures 1870002
IP65 polyamide handheld box,85x105x266mm

IP65 polyamide handheld box,85x105x266mm

Supplier's Site
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose - 07AH1048 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
07AH1048
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 07AH1048
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:105mm; External Depth - Metric:281mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:105mm; External Depth - Metric:281mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1870002 07AH1048
Product Name Hand Held Enclosures Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
Shape Rectangular
Length 3.35 inch (85 mm) 3.35 inch (85.1 mm)
Width 4.13 inch (105 mm) 4.13 inch (105 mm)
Depth 10.47 inch (266 mm) 11.06 inch (281 mm)
Material Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details