Rose Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 292130000

Description
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:236mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:236mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose - 07AH1046 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
07AH1046
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 07AH1046
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:236mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:236mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1046
Product Name Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
Length 3.35 inch (85.1 mm)
Width 4.53 inch (115 mm)
Depth 9.29 inch (236 mm)
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers