Rose Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 291210000

Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:330mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:330mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose - 07AH1042 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
07AH1042
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 07AH1042
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:330mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:330mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1042
Product Name Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
Length 2.99 inch (75.9 mm)
Width 7.52 inch (191 mm)
Depth 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers