Rose Hand Held Enclosures 270413010

Description
Enclosure, NORVENT XL-F, 275x166x50mm
Request a Quote
Description
Enclosure, NORVENT XL-F, 275x166x50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 7032587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
7032587
Hand Held Enclosures 7032587
Enclosure, NORVENT XL-F, 275x166x50mm

Enclosure, NORVENT XL-F, 275x166x50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7032587
Product Name Hand Held Enclosures
Shape Rectangular
Length 6.54 inch (166 mm)
Width 10.79 inch (274 mm)
Depth 1.97 inch (50 mm)
Material Polycarbonate; ABS; Abs, pc
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details