Rose Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose 2702040100

Description
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose - 07AH1040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose
07AH1040
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose 07AH1040
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1040
Product Name Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose
Length 2.01 inch (51.1 mm)
Width 4.57 inch (116 mm)
Depth 8.66 inch (220 mm)
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details