Rose Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose 2702040000

Description
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose - 07AH1039 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose
07AH1039
Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose 07AH1039
ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, GREY; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:51.1mm; External Width - Metric:116mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1039
Product Name Enclosure, Handheld, Nylon, Grey; Enclosure Type Rose
Length 2.01 inch (51.1 mm)
Width 4.57 inch (116 mm)
Depth 8.66 inch (220 mm)
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers